"Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
SENSOR,DRANGE: 100 MM, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VN6W
PHOTOELECTRIC SENSOR, 100MM, NPN, 30VDC; Sensing Range Max:100mm; Sensing Method:Divergent; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6W-ND | 3186292 | 21H6032 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 100Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |