Retroreflective, Polarized Optical Sensor 32.81' (10m) PNP - Dark-ON/Light-ON
SENSORS, PHOTOELECTRIC, 0M to 10M, PNP; Sensor Output:PNP; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensing Range Min:0m RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS18VP6LLPQ8
PHOTOELECTRIC SENSOR, WORLD-BEAM QS18, LASER POLAR RETRO, RANGE: 0.1 TO 10 M, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, EURO-STYLE QUICK-DISCONNECT CONNECTOR, (73246). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6LLPQ8-ND | 78K9088 | |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0M To 10M, Pnp; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 394 inch (10000 mm) | 394 inch (10000 mm) |