Banner Engineering Corp. Compact Photoelectric Sensor S18-2 Series

Description
Advanced ASIC (Application Specific Integrated Circuit) technology is resistant to fluorescent light and offers a higher level of crosstalk avoidance Powerful and bright visible red emitter beam for easy alignment and set-up Highly visible output, dual-function power and stability indicators Wide operating temperature range: -40 to +70° C Robust 250° sensitivity potentiometer on diffuse models Cost-effective ABS plastic housing is well sealed against water ingress Available in Emitter/Receiver, Polarized Retroreflective, Retroreflective and Diffuse models.
Datasheet
Description
Advanced ASIC (Application Specific Integrated Circuit) technology is resistant to fluorescent light and offers a higher level of crosstalk avoidance Powerful and bright visible red emitter beam for easy alignment and set-up Highly visible output, dual-function power and stability indicators Wide operating temperature range: -40 to +70° C Robust 250° sensitivity potentiometer on diffuse models Cost-effective ABS plastic housing is well sealed against water ingress Available in Emitter/Receiver, Polarized Retroreflective, Retroreflective and Diffuse models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Photoelectric Sensor - S18-2 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Compact Photoelectric Sensor
S18-2 Series
Compact Photoelectric Sensor S18-2 Series
Advanced ASIC (Application Specific Integrated Circuit) technology is resistant to fluorescent light and offers a higher level of crosstalk avoidance Powerful and bright visible red emitter beam for easy alignment and set-up Highly visible output, dual-function power and stability indicators Wide operating temperature range: -40 to +70° C Robust 250° sensitivity potentiometer on diffuse models Cost-effective ABS plastic housing is well sealed against water ingress Available in Emitter/Receiver, Polarized Retroreflective, Retroreflective and Diffuse models.
  • Advanced ASIC (Application Specific Integrated Circuit) technology is resistant to fluorescent light and offers a higher level of crosstalk avoidance
  • Powerful and bright visible red emitter beam for easy alignment and set-up
  • Highly visible output, dual-function power and stability indicators
  • Wide operating temperature range: -40 to +70° C
  • Robust 250° sensitivity potentiometer on diffuse models
  • Cost-effective ABS plastic housing is well sealed against water ingress
  • Available in Emitter/Receiver, Polarized Retroreflective, Retroreflective and Diffuse models.
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number S18-2 Series
Product Name Compact Photoelectric Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 236 inch (6000 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective; Polarized Retroreflective
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OG5029 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
U-Shape Photoelectric Sensor - PTU52P3PS - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 5.51 inch (140 mm)
View Details
Photoelectric, Industrial - 1882-1042065-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details