PHOTOELECTRIC SENSOR, 50MM, PNP, 30VDC; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 99H1112 |
| Product Name | Photoelectric Sensor, 50Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 1.97 inch (50 mm) |