"Background Suppression Optical Sensor 5.906"" (150mm) PNP - Dark-ON/Light-ON"
WORLD BEAM, QS18 SERIES, LASER AD, JUSTABLE-FIELD, RANGE CUTOFF ADJUSTS BETWEEN 30-150 MM, 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 6 IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, (73191). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6LAFQ5
SENSORS, PHOTOELECTRIC, 0MM to 150MM, PNP; Sensor Output:PNP; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6LAFQ5-ND | 108311 | 34K9473 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensors, Photoelectric, 0Mm To 150Mm, Pnp; Sensor Output Banner Engineering |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |