Banner Engineering Corp. Datasheets for Time of Flight Optical Sensors
Time of flight optical sensors determine displacement and distance by measuring the time it takes light to travel from the instrument to a target and back.
Time of Flight Optical Sensors: Learn more
| Product Name | Notes |
|---|---|
| Available in diffuse-mode models with ranges to 5 m and retroreflective models with a 50 m range Offered in dual-discrete or analog/discrete models Features push-button TEACH-mode programming for custom sensing... | |
| Detects distance changes as small as 1 mm Reliable sensing range of 25 to 300 mm Detects across a variety of target colors, materials and surfaces based on distance Robust... | |
| Offered in retroreflective models with two discrete outputs (PNP) for extremely long ranges up to 250 m Available in diffuse models with two discrete outputs (PNP) and one 4-20 mA... | |
| Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets |