Through-Beam Optical Sensor 196.85' (60m) NPN/PNP - Dark-ON/Light-ON
PHOTOELECTRIC SENSOR; Sensing Range Max:60m; Sensing Method:Opposed; Sensor Output:NPN / PNP; Product Range:QS30 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Body Material:ABS RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM QS30 SERIES, RECEIVER, RANGE: 60 M, INPUT: 10-30 VDC, OUTPUT: BIPOLAR, 1 NPN, 1 PNP, EURO-STYLE EURO M12 5-PIN INTEGRAL QD, 73079. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30RQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30RQ-ND | 34K9535 | 643629 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) |