"Convergent Optical Sensor 0.630"" (16mm) PNP - Dark-ON/Light-ON - Selectable"
61643 - WORLD-BEAM QS18 SERIES: CONVERGENT; FOCAL POINT: 16 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY SOLID-STATE PNP; INTEGRAL M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 16MM, PNP, 30VDC; Sensing Range Max:16mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6CV15Q-ND | 388730 | 21H6042 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 16Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |