Banner Engineering Corp. Photoelectric, Industrial QS18VP6CV15

Description
"Convergent Optical Sensor 0.630"" (16mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Convergent Optical Sensor 0.630"" (16mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6CV15-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6CV15-ND
Photoelectric, Industrial 2170-QS18VP6CV15-ND
"Convergent Optical Sensor 0.630"" (16mm) PNP - Dark-ON/Light-ON - Selectable"

"Convergent Optical Sensor 0.630"" (16mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric - 3186249 - Radwell International
Willingboro, NJ, United States
Photoelectric
3186249
Photoelectric 3186249
61642 - WORLD-BEAM QS18 SERIES: CONVERGENT, FOCAL POINT: 16 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

61642 - WORLD-BEAM QS18 SERIES: CONVERGENT, FOCAL POINT: 16 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H6899 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H6899
Photoelectric Sensor; Sensor Output Banner Engineering 02H6899
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:16mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:16mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-QS18VP6CV15-ND 3186249 02H6899
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - OG0031 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-B1MNBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Electrical Connection 2m (6.5ft) cable
View Details
Photoelectric, Industrial - 1882-1015997-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
View Details