"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, 100MM, PNP, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF100Q9-ND | 61T9658 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 100Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |