Through-Beam Optical Sensor 82.02' (25m) PNP - Dark-ON/Light-ON - Selectable
PHOTOELECTRIC BARREL SENSOR, RECEIVER, 25M, 10-30VDC, PNP, QD, S18-2 SERIES. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 25M, PNP; Sensing Range Max:25m; Sensing Method:Receiver; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S18-2VPRL-2M-ND | 47668686 | 78X7890 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 25M, Pnp; Sensing Range Max Banner Engineering |
| Operation Distance | 984 inch (25000 mm) | 984 inch (25000 mm) |