PHOTOELECTRIC SENSOR, 25M; Sensing Range Max:25m; Sensing Method:Emitter; Sensor Output:-; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 78X7824 |
| Product Name | Photoelectric Sensor, 25M; Sensing Range Max Banner Engineering |
| Operation Distance | 984 inch (25000 mm) |