Banner Engineering Corp. Datasheets for Fiber Optic Proximity Sensors
Fiber optic proximity sensors use fiber optic technology to detect the proximity of target objects.
Fiber Optic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overview With IO-Link, Banner's DF-G1 fiber amplifier can achieve point-to-point communication, allowing for remote configuration and monitoring capabilities. Easy to read dual digital displays simultaneously show signal level and threshold... | |
| Overview Compatible with PICO-AMP, MICRO-AMP and MAXI-AMP Amplifier Modules Operates in extremely tight or difficult-to-reach areas Available in opposed, non-polarized retroreflective, diffuse, convergent, adjustable-field and glass plastic fiber optic sensing... | |
| Overview Plastic fiber optic sensor for direct connection to printed circuit board 10 to 30V dc supply voltage with either NPN or PNP output Light-operate or dark-operate selectable Marginal gain... | |
| 10 to 30V dc supply voltage with NPN or PNP output, depending on model Available in opposed, polarized and non-polarized retroreflective, convergent, regular and wide-angle diffuse, and glass or plastic... | |
| 12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage... | |
| Best in class response speeds of 10 μs, 15 μs, 50 μs, 250 μs, 500 μs, and 1000 μs Easy-to-read dual digital displays show signal level and threshold values Simple... | |
| Easy to read dual digital displays simultaneously show signal level and threshold Simple user interface ensures easy sensor set-up and programming Expert TEACH and SET methods ensure optimal gain and... | |
| Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required) Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic... | |
| Features advanced fiber optic amplifier for use with plastic fibers Available in bipolar discrete, dual-discrete and analog/discrete models Features numeric or bargraph display on Expert models Available in models with... | |
| Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode Available in glass and plastic fiber optic models Includes marginal gain... | |
| Uses plastic fiber optics for economical sensing for color mark and other low-contrast applications Offers choice of models with manual sensitivity or push-button programming Available in models with red, green,... |