"Retroreflective, Polarized Optical Sensor 7.87"" ~ 70.87"" (200mm ~ 1800mm) NPN/PNP"
OPTICAL SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:18m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
HIGH PERFORMANCE LONG RANGE SENSOR, 10-30 V DC INPUT, 0.2-18 M RANGE, WORLD-BEAM QS30 LOW CONTRAST LASER POLAR RETRO, BIPOLAR OUTPUT 1 NPN / 1 PNP, EURO-STYLE QUICK-DISCONNECT CONNECTOR, (71378). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30LLPCQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 2170-QS30LLPCQ-ND | 99H1140 | 3187977 |
| Product Name | Photoelectric, Industrial | Optical Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 158 F (-10 to 70 C) |