"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 100MM, PNP, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS18VP6FF100Q5
PHOTOELECTRIC SENSOR, QS18 SERIES, FIXED-FIELD, 100 MM RANGE CUTOFF, COMPLEMENTARY SOLID STATE PNP OUTPUT, 6 INCH EURO-STYLE PIGTAIL, QUICK DISCONNECT TERMINATION, (71884). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6FF100Q5-ND | 99H1104 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 100Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |