"Optical Sensor 0.394"" (10mm) NPN/PNP"
PHOTOELECTRIC SENSOR, INPUT 10-30 VDC, BIPOLAR, 1 NPN, 1 PNP, PARALLEL SENSING BEAM, EURO 5-PIN PIGTAIL, (75040). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches R58ECRGB1Q
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:R58 Series; Sensor Housing:Rectangular;
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-R58ECRGB1Q-ND | 3186192 | 93K6148 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |