Banner Engineering Corp. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overview Can be programmed for either positive or negative analog slope Responds in 75 milliseconds Works by detecting infrared energy objects emit Senses temperature differences as small as 3° C,... | |
| Machine vibration is often caused by imbalanced, misaligned, loose, or worn parts. By monitoring machines for increases in vibration and temperature, problems can be detected before they become too severe... | |
| The Banner wireless temperature and humidity solution can be built on either the Performance or the Modbus MultiHop platform. These industrial radio devices provide reliable wireless environmental measurements without the... | |
| Works by detecting infrared energy that objects emit Senses temperature differences as small as 3° C, on moving or still products Senses from 0° to 300° C Available with analog... |