Through-Beam Optical Sensor 698.82' (213m)
SENSOR, WORLD-BEAM QS30 SERIES, HIGH-POW, ERED EMITTER, RANGE: 213 M, INPUT: 10-30 VDC, OUTPUT: NO OUTPUTS, 5-PIN EURO-STYLE QUICK DISCONNECT CONNECTOR, (71561). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30EXQ
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:213m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Sensor Housing:Rectangular;
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30EXQ-ND | 1109811 | 97H8549 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 8386 inch (213000 mm) | 8386 inch (213000 mm) | |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | ||
| Optical Technology Type | Through Beam |