WORLD-BEAM: ADJUSTABLE FIELD BAC
PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6AF40Q5-ND | 31T5648 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |