"Through-Beam Optical Sensor 787.402"" (20m)"
PHOTOELECTRIC SENSOR, BARREL-MOUNT, 20-250 VAC, 6.5 FEET, 300 MA, 100 MS, 10-50 HZ, 20 M RANGE, EPOXY ENCAPSULATED, (29823). FREE 2 YEAR RADWELL WARRANTY
DC Voltage Series, 66 ft. Sensing Range, S18-Sensors
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features
PHOTOELECTRIC SENSOR, 20M; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Contact Current Max:300mA; Sensing Mode:Opposed RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S183E-ND | 382332 | 70167945 | 02H7662 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor; Photoelectric; Opposed Sensing Mode; 66 ft.; 20 to 250 VAC; 6.5 ft. | Photoelectric Sensor, 20M; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |