"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
SENSORS, PHOTOELECTRIC, 0MM to 100MM, PNP; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
71641 - WORLD-BEAM QS18SERIES: FIXED-FIELD, RANGE: 100 MM CUTOFF, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Features:
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF100-ND | 99H1101 | 3186232 | 70167418 |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 100Mm, Pnp; Sensing Range Max Banner Engineering | Photoelectric | SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 0-100 MM, PNP |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |