"Diffuse Optical Sensor 11.811"" (300mm) PNP - Dark-ON/Light-ON"
SENSOR, LASER, VISIBLE RED, 300 MM RANGE, 10-30 VDC SUPPLY, PNP OUTPUT, 4 WIRE, M12 QUICK DISCONNECT, IP67 ENCLOSURE PROTECTION, (73240). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6LDQ8
PHOTOELECTRIC SENSOR, 300MM, PNP; Sensing Range Max:300mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6LDQ8-ND | 3187126 | 34K9480 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 300Mm, Pnp; Sensing Range Max Banner Engineering |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |