WORLD-BEAM Q18 SERIES: FIXED-FIE
PHOTOELECTRIC SENSOR, PROXIMITY, 150 MM RANGE, 10-30 VDC, RECTANGULAR W/ M18 MOUNT, M12 EURO QUICK DISCONNECT, LED INDICATORS (801162 ). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 150MM, PNP, 30VDC; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF150Q8-ND | 88936806 | 70AC7573 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 150Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |