Banner Engineering Corp. Photoelectric, Industrial R58ECRGB2

Description
"Optical Sensor 0.394"" (10mm) NPN/PNP"
Request a Quote Datasheet
Description
"Optical Sensor 0.394"" (10mm) NPN/PNP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-R58ECRGB2-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-R58ECRGB2-ND
Photoelectric, Industrial 2170-R58ECRGB2-ND
"Optical Sensor 0.394"" (10mm) NPN/PNP"

"Optical Sensor 0.394"" (10mm) NPN/PNP"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 93K6149 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
93K6149
Photoelectric Sensor; Sensor Output Banner Engineering 93K6149
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:R58 Series; Sensor Housing:Rectangular; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:R58 Series; Sensor Housing:Rectangular; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-R58ECRGB2-ND 93K6149
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1041422-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details
Diffuse reflection sensor - O8T202 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 7.09 inch (0.0 to 180 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
42CA Cylindrical Photoelectric Sensor - 42CA-U2MPB-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 192 inch (4870 mm)
Electrical Connection 4-pin DC Micro QD
View Details