"Diffuse Optical Sensor 3.937"" (100mm)"
BANNER ENGINEERING Sensors & Switches S18RW3D
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:100mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Sensing Mode:Diffuse; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-S18RW3D-ND | 22H0769 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |