The S12-2 series photoelectric sensor features a sensing range of up to 20 meters and operates with an NPN output type. It is designed for long-range detection of objects such as pallets and forklifts, making it suitable for applications around doorway entrances and material handling. The sensor has a compact tubular design with a diameter of 12 mm and a length of 30 mm, allowing for easy installation with its fully threaded barrel and included M12 nuts. This model includes easy-to-see LED indicators for power status, output overload, signal received, and marginal signal, facilitating straightforward monitoring of its operation. The wide beam pattern simplifies sensor alignment at long distances, and the emitter beam inhibit feature helps verify normal operation before motion detection. The robust epoxy encapsulated electronics ensure reliable performance in industrial environments.
SENSOR, PHOTOELECTRIC, 20M, NPN; Sensor Output:NPN LO; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S12-2 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 29X1362 |
| Product Name | Sensor, Photoelectric, 20M, Npn; Sensor Output Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |