"Background Suppression Optical Sensor 1.97"" ~ 11.81"" (50mm ~ 300mm) NPN/PNP"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:45mA RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD BEAM, QS30 SERIES, ADJUSTABLE-FIELD, 50-300 MM RANGE, 10-30 VDC INPUT, 1 NPN, 1 PNP OUTPUT, LED LIGHT SOURCE, M12 QUICK DISCONNECT, -10 TO +55 DEGREE C, IP67, (70381). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30AFQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30AFQ-ND | 99H1132 | 3187272 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |