Banner Engineering Corp. Datasheets for Pilot Lights and Indicator Lights
Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more
| Product Name | Notes |
|---|---|
| Overview 18 mm barrel-style nickel-plated brass housing; DC-operated LED indicators with solid ON or flashing capability Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing... | |
| Overview 22.5 mm DC-operated LED indicators for stand-alone use or as part of a panel; no enclosure necessary. Available in one, two or three colors. Fits industry standard 22.5 mm... | |
| Overview 30 mm T-style thermoplastic polyester housed, DC-operated LED indicators with solid ON or flashing capability Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing... | |
| Overview AC- or DC-operated general-purpose indicators in 50 mm dome housing Rugged, cost-effective and easy-to-install indicators Illuminated dome provides easy-to-see operator guidance and indication of equipment status Compact devices are... | |
| Overview Available in three models for the purpose of indicating an open/stopped interlocked guard (red), and an armed/closed interlocked guard (green or off). Designed to provide switch status information M20... | |
| Overview Compact, 30 mm diameter, illuminated dome provides easy-to-see operator guidance in hazardous areas. Available in intrinsically safe (Ex ia), encapsulated (Ex mb/Ex ta), and non-sparking (Ex nA/Ex tc) enclosure... | |
| Overview DC-operated general-purpose indicators in 18 mm barrel-style nickel-plated brass housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained -... | |
| Overview DC-operated general-purpose indicators in 18 mm T-style thermoplastic polyester housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained -... | |
| Overview DC-operated general-purpose indicators in 8 mm T-style polycarbonate housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no... | |
| Overview DC-operated general-purpose indicators intended for panel mounting in 22.5 mm holes Rugged, cost-effective and easy-to-install indicators Illuminated dome provides easy-to-see operator guidance and indication of equipment status Compact devices... | |
| Overview DC-operated indicators with multiple colors and flashing frequencies Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing or alternating Illuminated dome provides easy-to-see operator... | |
| Overview DC-operated indicators with steady or pulsed sound indication Rugged, cost-effective and easy-to-install indicators - also available in K50 housing style - with steady or pulsed sound indication Two decibel... | |
| Overview DC-operated indicators with steady or pulsed sound indication Rugged, cost-effective and easy-to-install indicators - also available in K80 housing style - with steady or pulsed sound indication Two decibel... | |
| Overview DC-operated sensor emulator indicators in 30 mm T-style thermoplastic polyester housing 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates the sensor's... | |
| Overview DC-operated sensor emulator indicators in a 50 mm polycarbonate dome housing. 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates the sensor's... | |
| Overview DC-operated sensor emulator indicators in a flat pack housing for mounting on flat surfaces 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors... | |
| Overview DC-operated sensor emulator indicators in an 18 mm barrel-style nickel-plated brass housing. 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates the... | |
| Overview DC-operated sensor emulator indicators in an 18 mm T-style thermoplastic polyester housing. 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates the... | |
| Overview DC-operated sensor emulator indicators in an 8 mm T-style ABS and polycarbonate housing. 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates... | |
| Overview DC-operated sensor emulator indicators with a 22 mm threaded polycarbonate base. 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates the sensor's... | |
| Overview DC-operated sensor emulator indicators with polycarbonate base and 50 mm translucent polycarbonate dome. 2-Color indicators for use with sensors Use with discrete output of photoelectric and proximity sensors Duplicates... | |
| Overview Flat pack mounting allows the DC-operated K50FL indicators to be mounted on any flat surface Rugged, cost-effective and easy-to-install indicators Low power consumption LED design will provide years of... | |
| Overview Large, 90 mm indicator lights provide extremely bright and uniform illumination from all directions and longer distances. Bright, uniform indicator light Models are available with up to five colors... | |
| Overview Large, extremely bright indicator for indoor and outdoor use. Available in nine different colors - with up to three colors in one unit Bright, even light with two user-defined... | |
| Overview Provides a new, improved way to program and install an indication system with industry standard Modbus RTU protocol for communication. Rugged, compact multicolor indicators in several package types Configurable... | |
| Overview These 18 mm general purpose indicator lights are extremely bright and can be easily viewed in areas with high levels of ambient light, including direct sunlight. One-color dc-operated LED... | |
| Overview These 22 mm general purpose indicator lights are extremely bright and can be easily viewed in areas with high levels of ambient light, including direct sunlight. One-color dc-operated LED... | |
| Continuous, strobing and rotating models available Intense levels of light output for outdoor applications 12-30V dc models are ideal for battery-powered mobile applications LED lighting emits from the perimeter and... | |
| Gasketed face flange for sealing to enclosures IP69K rated to withstand harsh wash-down environments Daylight visible models are also available for areas with high levels of ambient light M12 Euro... | |
| Illuminated dome provides easy-to-see call-for-assistance indication Powered by 2 9V alkaline batteries: lasts up to 100 hours with continuous operation Flashes ON/OFF Switch activated No assembly required Rugged, cost-effective and... | |
| Illuminated tower light segments provide easy-to-see operator guidance and indication of equipment status Displays up to 5 colors Durable flat metal housing is easily mounted on horizontal or vertical surfaces... | |
| Individual color quadrants can be lighted separately or in combination For error-proofing and "Andon" applications Provides operator guidance, even for those with limited color recognition ability Optional labels for enhanced... | |
| Intense levels of light output for outdoor applications Rugged, cost-effective and easy-to-install Compact devices are completely self-contained - no controller needed Up to three colors in one housing Immune to... | |
| Preassembled indicators for signaling and traffic control, available with one, two or three indicators Intense levels of light output for outdoor applications Controlled field of view for signage and narrow... | |
| Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing or alternating Illuminated dome provides easy-to-see operator guidance and equipment status indication Compact devices are completely... | |
| Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed Displays up to three colors Immune to EMI... | |
| Rugged, cost-effective and easy-to-install indicators Illuminated dome provides easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed 18 to 30V dc operation; | |
| Selection of solid or flashing light operation with internal DIP Switch Multicolor, single segment Bright, even LED light; gray when OFF Unique shape for use in various indication applications Sealed... |