Banner Engineering Corp. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated for superior durability, even in harsh sensing environments Features rectangular 40 mm plastic...
Overview Q45 sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or...
Overview Available in Class 2 polarized and non-polarized retroreflective sensing modes Visible laser beam for ease of alignment and long-range sensing Narrow effective beam for precision small object or edge...
Overview Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility Available in opposed, polarized...
Clear, transparent objects reliably detected Polarized retro coaxial optical design enables detection of mirror-like surfaces; allows sensor and reflector to operate at very short distances; enables very precise leading edge...
Detects objects within a defined sensing field, ignoring objects located just beyond the sensing field cutoff Features two-turn, logarithmic adjustment of sensing field cutoff point from 0.2 to 2 m...
Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without the need for adjustments Completely epoxy-encapsulated to provide superior durability, even in harsh sensing environments Features rectangular...
High pressure washdown with chemical resistance Easy mounting for quick setup and installation Compatible with food products and reliable sensing in food and beverage applications Works well for applications where...
High-speed part detection as fast as 250 μs, capturing up to 2,000 events per second Reliable sensing range up to 300 mm Used for challenging presence/absence or orientation detection for...
Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards and withstands 1200 psi washdown Features highly visible LED indicators for Power, Signal and Output Accommodates output timing...

<< Prev Next >>