Banner Engineering Corp. Photoelectric QS30AF600

Description
SENSOR, WORLD-BEAM, QS30 SERIES, ADJUSTABLE-FIELD, RANGE: 50 TO 600 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, 11977. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, WORLD-BEAM, QS30 SERIES, ADJUSTABLE-FIELD, RANGE: 50 TO 600 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, 11977. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 21493362 - Radwell International
Willingboro, NJ, United States
Photoelectric
21493362
Photoelectric 21493362
SENSOR, WORLD-BEAM, QS30 SERIES, ADJUSTABLE-FIELD, RANGE: 50 TO 600 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, 11977. FREE 2 YEAR RADWELL WARRANTY

SENSOR, WORLD-BEAM, QS30 SERIES, ADJUSTABLE-FIELD, RANGE: 50 TO 600 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, 11977. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21493362
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2668560 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000003169-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details