PHOTOELECTRIC SENSOR, EZ-BEAM, S18 SERIES, FIXED FIELD, 50 MM, 20-250V AC, SPST, MICRO 4-PIN QUICK DISCONNECT CONNECTOR, 33690. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:AC LO; Sensing Range Max:50mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Sensing Mode:Fixed-Field; Sensor Input:Optical RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 382356 | 22H0750 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1.97 inch (50 mm) |