PHOTOELECTRIC SENSOR; Sensing Range Max:1m; Sensing Method:Diffuse; Sensor Output:NPN / PNP; Product Range:QS30 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Body Material:ABS RoHS Compliant: Yes
72604 - WORLD-BEAM QS30 SERIES: DIFFUSE, RANGE: 1.0 M, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 34K9498 | 3188139 |
| Product Name | Photoelectric Sensor; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 39.37 inch (1000 mm) |