Banner Engineering Corp. Photoelectric, Industrial QS30VR3LP

Description
"Retroreflective, Polarized Optical Sensor 314.961"" (8m) SPDT"
Request a Quote Datasheet
Description
"Retroreflective, Polarized Optical Sensor 314.961"" (8m) SPDT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30VR3LP-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30VR3LP-ND
Photoelectric, Industrial 2170-QS30VR3LP-ND
"Retroreflective, Polarized Optical Sensor 314.961"" (8m) SPDT"

"Retroreflective, Polarized Optical Sensor 314.961"" (8m) SPDT"

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; POLAR RETRO; VISIBLE RED; 8 M; 24-250VAC; 12-250VDC - 70167449 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; POLAR RETRO; VISIBLE RED; 8 M; 24-250VAC; 12-250VDC
70167449
SENSOR; PHOTOELECTRIC; POLAR RETRO; VISIBLE RED; 8 M; 24-250VAC; 12-250VDC 70167449
Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible from 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon Jug at Fill Station Looking for Cartons on Dual Lane Conveyor Count Unfilled Gas Cylinders, Liquid Detergent, etc. Sense Clear Tape on Cardboard Box

Features:

  • Universal Housing Style with 30 mm Threaded Lens or Side Mount
  • Laser, High-Power Opposed, and Background Suppression Models
  • IP67 Environmental Rating (IP69K for High-Power Opposed)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Two bright LED Indicators, Visible from 360°
  • Models with DC or AC/DC Voltage
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • E/R in Service Bay Openings to Close Garage Door
  • Detect Water Fill Level or Water in One Gallon Jug at Fill Station
  • Looking for Cartons on Dual Lane Conveyor
  • Count Unfilled Gas Cylinders, Liquid Detergent, etc.
  • Sense Clear Tape on Cardboard Box
Supplier's Site
Photoelectric - 3188042 - Radwell International
Willingboro, NJ, United States
Photoelectric
3188042
Photoelectric 3188042
PHOTOELECTRIC SENSOR, WORLD-BEAM QS30 SERIES, RETROREFLECTIVE, 8M MAX SENSING DISTANCE, 2M CABLE LENGTH, 5-PIN, SPDT E/M RELAY OUTPUTS, 12-250 VDC, 24-250 VAC, IP67, 72545. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, WORLD-BEAM QS30 SERIES, RETROREFLECTIVE, 8M MAX SENSING DISTANCE, 2M CABLE LENGTH, 5-PIN, SPDT E/M RELAY OUTPUTS, 12-250 VDC, 24-250 VAC, IP67, 72545. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS30VR3LP

BANNER ENGINEERING Sensors & Switches QS30VR3LP

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS30VR3LP-ND 70167449 3188042
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; POLAR RETRO; VISIBLE RED; 8 M; 24-250VAC; 12-250VDC Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data