Banner Engineering Corp. Photoelectric, Industrial QS30AF

Description
"Background Suppression Optical Sensor 1.97"" ~ 11.81"" (50mm ~ 300mm) NPN/PNP"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 1.97"" ~ 11.81"" (50mm ~ 300mm) NPN/PNP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30AF-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30AF-ND
Photoelectric, Industrial 2170-QS30AF-ND
"Background Suppression Optical Sensor 1.97"" ~ 11.81"" (50mm ~ 300mm) NPN/PNP"

"Background Suppression Optical Sensor 1.97"" ~ 11.81"" (50mm ~ 300mm) NPN/PNP"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 99H1130 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
99H1130
Photoelectric Sensor; Sensor Output Banner Engineering 99H1130
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:45mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:45mA RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 3195923 - Radwell International
Willingboro, NJ, United States
Photoelectric
3195923
Photoelectric 3195923
70289 - WORLD-BEAM QS30 SERIES: ADJUSTABLE-FIELD, RANGE: 50 TO 300 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

70289 - WORLD-BEAM QS30 SERIES: ADJUSTABLE-FIELD, RANGE: 50 TO 300 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-QS30AF-ND 99H1130 3195923
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series 9000 Photoelectric Sensor - 42GRP-9000-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 59.84 inch (1520 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
2 suppliers
Photodiode Sensors - 3001399-F - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details