Banner Engineering Corp. Photoelectric QS30EDV

Description
PHOTOELECTRIC SENSOR, VR BEAM, 1.4M, 10-30VDC, NPN/PNP, CABLE, QS30. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PHOTOELECTRIC SENSOR, VR BEAM, 1.4M, 10-30VDC, NPN/PNP, CABLE, QS30. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6905029 - Radwell International
Willingboro, NJ, United States
Photoelectric
6905029
Photoelectric 6905029
PHOTOELECTRIC SENSOR, VR BEAM, 1.4M, 10-30VDC, NPN/PNP, CABLE, QS30. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, VR BEAM, 1.4M, 10-30VDC, NPN/PNP, CABLE, QS30. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 51M6178 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
51M6178
Photoelectric Sensor; Sensor Output Banner Engineering 51M6178
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:1400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:25mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:1400mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 6905029 51M6178
Product Name Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 55.12 inch (1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O8T202 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 7.09 inch (0.0 to 180 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P2KBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Mode Dark-on
View Details
2 suppliers
Photoelectric, Industrial - 1882-1018256-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Through Beam
Beam Type Visible
View Details