"Through-Beam Optical Sensor 787.402"" (20m) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, WORLD-BEAM QS18 SERIES, RECEIVER, RANGE 20M, 10-30V DC, COMPLEMENTARY SOLID STATE PNP, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (66450). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6RQ8
PHOTO SENSOR, 20M, PNP O/P, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
SENSOR, RX, 20M, PNP, M12; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6RQ8-ND | 3187245 | 21H6091 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photo Sensor, 20M, Pnp O/p, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |