"Retroreflective, NonPolarized Optical Sensor 3.937"" ~ 78.740"" (100mm ~ 2m) NPN/PNP"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:25mA RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS30ELVCQ
PHOTOELECTRIC SENSOR, QS30 SERIES, WORLD-BEAM FAMILY, 2 M RANGE, 10-30 VDC, NPN / PNP, 5-PIN, QD INTEGRAL, (81102). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS30ELVCQ-ND | 11R0615 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |