"Background Suppression Optical Sensor 7.874"" (200mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Body Material:ABS; Contact Current Max:40mA RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM QS30 SERIES, FIXED-FIELD RANGE 200 MM, 10-30 VDC, 1 NPN, 1 PNP, EURO-STYLE QUICK DISCONNECT, (73086). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30FF200Q
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30FF200Q-ND | 34K9511 | 3188131 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |