The Banner Engineering Photoelectric Sensor (part number 02H6900) features a sensing range of 0 mm to 43 mm and operates with a PNP output configuration. It requires a supply voltage between 10 to 30 V DC and can handle an output current of up to 100 mA. The sensor is designed for various mounting situations and offers exceptional optical performance comparable to larger sensors. It includes bright LED indicators for operational status and has a rugged, sealed housing that meets IEC IP67 and NEMA 6 standards, making it suitable for harsh environments. The sensor's output response time is less than 1 millisecond, ensuring excellent sensing repeatability. It is important to note that this device is not intended for personnel protection applications.
WORLD-BEAM QS18 SERIES: CONVERGE
PHOTOELECTRIC SENSOR, 0MM TO 43MM, PNP OUTPUT; Sensor Output:PNP; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6CV45-ND | 02H6900 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0Mm To 43Mm, Pnp Output; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |