"Proximity Optical Sensor 3.937"" (100mm) PNP"
PHOTOELECTRIC SENSOR,100MM, PNP; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
SENSOR, DIFFUSE, 100MM, PNP, M12; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; RoHS Compliant: Yes
SENSOR, PHOTOELECTRIC, 100 MM / 4 INCH FIXED FIELD, INTEGRAL 4 PIN M18 QD, PNP, ABS, 10-30 VDC SUPPLY, LED INDICATORS, LIGHT/DARK MODES, (71882). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6FF100Q8
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF100Q8-ND | 99H1106 | 1092114 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor,100Mm, Pnp; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |