Banner Engineering Corp. Photoelectric, Industrial QS30VR3FF600

Description
WORLD-BEAM QS30 SERIES: UNIVERSA
Request a Quote Datasheet
Description
WORLD-BEAM QS30 SERIES: UNIVERSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30VR3FF600-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30VR3FF600-ND
Photoelectric, Industrial 2170-QS30VR3FF600-ND
WORLD-BEAM QS30 SERIES: UNIVERSA

WORLD-BEAM QS30 SERIES: UNIVERSA

Buy Now Datasheet
Photoelectric - 3188034 - Radwell International
Willingboro, NJ, United States
Photoelectric
3188034
Photoelectric 3188034
PHOTO ELECTRIC SENSOR, LONG-RANGE SENSOR, WORLD-BEAM Q30 SERIES, HIGH-PERFORMANCE, RANGE: 600MM, INPUT: 12-250 VDC/24-250 VAC, OUTPUT: SPDT E/M RELAY, 2 METER CABLE, RIGHT ANGLE MOUNTING, (73076). FREE 2 YEAR RADWELL WARRANTY

PHOTO ELECTRIC SENSOR, LONG-RANGE SENSOR, WORLD-BEAM Q30 SERIES, HIGH-PERFORMANCE, RANGE: 600MM, INPUT: 12-250 VDC/24-250 VAC, OUTPUT: SPDT E/M RELAY, 2 METER CABLE, RIGHT ANGLE MOUNTING, (73076). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS30VR3FF600

BANNER ENGINEERING Sensors & Switches QS30VR3FF600

Supplier's Site
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 600 MM CUTOFF; 10-30VDC - 70167452 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 600 MM CUTOFF; 10-30VDC
70167452
SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 600 MM CUTOFF; 10-30VDC 70167452
Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible from 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon Jug at Fill Station Looking for Cartons on Dual Lane Conveyor Count Unfilled Gas Cylinders, Liquid Detergent, etc. Sense Clear Tape on Cardboard Box

Features:

  • Universal Housing Style with 30 mm Threaded Lens or Side Mount
  • Laser, High-Power Opposed, and Background Suppression Models
  • IP67 Environmental Rating (IP69K for High-Power Opposed)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Two bright LED Indicators, Visible from 360°
  • Models with DC or AC/DC Voltage
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • E/R in Service Bay Openings to Close Garage Door
  • Detect Water Fill Level or Water in One Gallon Jug at Fill Station
  • Looking for Cartons on Dual Lane Conveyor
  • Count Unfilled Gas Cylinders, Liquid Detergent, etc.
  • Sense Clear Tape on Cardboard Box
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS30VR3FF600-ND 3188034 70167452
Product Name Photoelectric, Industrial Photoelectric SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 600 MM CUTOFF; 10-30VDC
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data