WORLD-BEAM QS18 SERIES: RECEIVER
PHOTOELECTRIC SENSOR, 3M, NPN, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6RBQ5-ND | 21H6025 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 3M, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |