WORLD-BEAM: PLASTIC FIBER OPTIC;
PHOTOELECTRIC SENSOR, PNP, 220MM, 30VDC; Sensing Range Max:220mm; Sensing Method:Opposed; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, RANGE: DEPENDS ON THE FIBER; INPUT: 10-30 V DC, WORLD BEAM, 66468. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FPQ8-ND | 21H6067 | 3186224 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, Pnp, 220Mm, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |