WORLD-BEAM QS18 SERIES: RECEIVER
WORLD-BEAM QS18 SERIES: RECEIVER (FLUSH FRONT), RANGE: 3 M, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 2 M (6.5 FT) CABLE, (61669). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 3M, NPN, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6RB-ND | 3186308 | 21H6022 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 3M, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |