PHOTOELECTRIC SENSOR, 60M, SPDT RELAY; Sensing Range Max:60m; Sensing Method:Receiver; Sensor Output:SPDT Relay; Product Range:WORLD-BEAM QS30 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 34K9548 |
| Product Name | Photoelectric Sensor, 60M, Spdt Relay; Sensing Range Max Banner Engineering |
| Operation Distance | 2362 inch (60000 mm) |