WORLD-BEAM QS18SERIES: FIXED-FIE
PHOTOELECTRIC SENSOR, 100MM, PNP, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, 71885, WORLD-BEAM QS18 SERIES, FIXED-FIELD, RANGE: 100 MM CUTOFF, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, 150 MM (6 IN), M8 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF100Q-ND | 99H1103 | 3186236 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 100Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |