Banner Engineering Corp. Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| Overview Three-color indicator light with an independent push button contact that can function without any power to the device or electrical circuits for control. Three sourcing inputs control the green,... | |
| Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and... | |
| Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger Easily actuated with bare hands or work gloves... | |
| Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger, hand or whole palm Easily actuated with bare... | |
| OPTO-TOUCH Optical Touch Buttons are zero-force ergonomic replacements for mechanical push buttons. OTB models are momentary-action touch buttons with electromechanical relay or solid-state outputs. LTB models are alternate-action touch buttons... | |
| Replaces capacitive touch switches and mechanical push buttons Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available Offers choice of models with... |