"Retroreflective, Polarized Optical Sensor 118.110"" (3m) NPN - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, 3M, 10-30VDC; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6XLP-ND | 70AC7544 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 3M, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |