Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 13V 5%BI DO-214AB TR13 RoHS
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE, 1.5KW, 13V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 13V, DO-214AB; Breakdown Voltage Range:14.4V to 15.9V; Breakdown Voltage Vbr:15.9V; Clamping Voltage Vc Max:21.5V; Diode Case Style:DO-214AB; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ13CA | 553322 | SMCJ13CALFTR-ND | 461-SMCJ13CA | SMCJ13CA | SMCJ13CA | 06R1959 | 71J2127 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS DIODE 13VWM 21.5VC SMC | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 13V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 13V, Do-214Ab; Breakdown Voltage Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | ||
| VBR | 14.4 to 15.9 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 to 15.9 volts | |
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |