24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Unidirectional 1500W TVS diode,SMCJ15A
Unidirectional 1500W TVS diode,SMCJ15A
Unidirectional 1500W TVS diode,SMCJ15A
1.5kW TVS Diode, 15V Unidirectional, 16.7V Breakdown, SMC Product overview: SMCJ15A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 16.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 16.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15A-E3/57T can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 15 V, DO-214AB, 2, 16.7 V RoHS Compliant: Yes
TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ15A-E3/57TGICT-ND | 5180634 | 5180634P | 144-SMCJ15A-E3/57T | 05M4403 | SMCJ15A-E3/57T | SMCJ15A-E3/57T |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 15V 16.7V TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 15 V, Do-214Ab, 2, 16.7 V Rohs Compliant Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-214AB, SMC | Smc | SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | ||||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |